DC60D20
DC60D20
Active
Description:  SSR RELAY SPST-NO 20A 1-48V
Manufacturer:  Sensata Crydom
Datasheet:   DC60D20 Datasheet
History Price: $109.7
In Stock: 41600
DC60D20 vs DC60A10C
Part No
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
1 V ~ 48 V
1 V ~ 48 V
Load Current
20 A
10:00:00
Termination Style
15 mOhms
17 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck