DC60D20C
DC60D20C
Active
Description:  SSR RELAY SPST-NO 20A 1-48V
Manufacturer:  Sensata Crydom
Datasheet:   DC60D20C Datasheet
History Price: $114.27
In Stock: 8000
DC60D20C vs DC60D100
Part No
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
1 V ~ 48 V
1 V ~ 48 V
Load Current
20 A
100 A
Termination Style
15 mOhms
5.6 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck