Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC60D60C
DC60D60C
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 60A 1-48V
Manufacturer:
Sensata Crydom
Datasheet:
DC60D60C Datasheet
History Price: $154.73
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC60D60C vs DC60D20C
Part No
DC60D60C
DC60D20C
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
1 V ~ 48 V
1 V ~ 48 V
Load Current
60 A
20 A
Termination Style
8.5 mOhms
15 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck