Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC60D80C
DC60D80C
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 80A 1-48V
Manufacturer:
Sensata Crydom
Datasheet:
DC60D80C Datasheet
History Price: $167.42
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC60D80C vs DC60SA3-B
Part No
DC60D80C
DC60SA3-B
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
PowerPlus DC
DC60
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
90 ~ 280VAC
Voltage - Load
1 V ~ 48 V
3 V ~ 60 V
Load Current
80 A
3:00:00
Termination Style
5.8 mOhms
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck