Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC60SA3
DC60SA3
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 3-60V
Manufacturer:
Sensata Crydom
Datasheet:
DC60SA3 Datasheet
History Price: $30.37
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC60SA3 vs DC60A60C
Part No
DC60SA3
DC60A60C
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DC60
PowerPlus DC
Packaging
Bulk
Bulk,Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 280VAC
90 ~ 140VAC
Voltage - Load
3 V ~ 60 V
1 V ~ 48 V
Load Current
3:00:00
60 A
Termination Style
-
8.5 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck