Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Littelfuse Inc DCNLEV100-E
DCNLEV100-E
Active
Contactors (Electromechanical)
Description:
DC CONTACTOR 100A 750V 48VIN
Manufacturer:
Littelfuse Inc
Datasheet:
DCNLEV100-E Datasheet
History Price: $61
In Stock: 24320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DCNLEV100-E vs DCNLEV100-CA
Part No
DCNLEV100-E
DCNLEV100-CA
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
DCNLEV100
DCNLEV100
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
48VDC
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
100 A
100 A
Features
750VDC - Nom
750VDC - Nom
Termination Style
-
Auxiliary Contacts
Operating Temperature
Stud, Wire Leads
Stud, Wire Leads
Must Operate Voltage
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Release Voltage
33 VDC
16 VDC
Contact Rating (Current)
4.8 VDC
2.4 VDC