DP4R60D60B2
DP4R60D60B2
Active
Description:  RELAY SSR CONTACT 48VDC 60A 15V
Manufacturer:  Sensata Crydom
Datasheet:   DP4R60D60B2 Datasheet
History Price: $563.32
In Stock: 25600
DP4R60D60B2 vs DP4RSC60E40
Series
DP
DP
Packaging
Bulk
Bulk,Tray
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Load Current
60 A
40 A
Voltage - Input
4.5 ~ 15VDC
18 ~ 32VDC
Voltage - Load
1 ~ 48V
1 ~ 48V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck