DP4RSA60D20B8
DP4RSA60D20B8
Active
Description:  RELAY SSR CONTACT 48VDC 20A 15V
Manufacturer:  Sensata Crydom
History Price: $450.182
In Stock: 36400
DP4RSA60D20B8 vs DP4RSB60E40B5
Series
DP
DP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Load Current
20 A
40 A
Voltage - Input
4.5 ~ 15VDC
18 ~ 32VDC
Voltage - Load
1 ~ 48V
1 ~ 48V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck