Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom DP4RSA60D40B8
DP4RSA60D40B8
Active
Contactors (Solid State)
Description:
RELAY SSR CONTACT 48VDC 40A 15V
Manufacturer:
Sensata Crydom
Datasheet:
DP4RSA60D40B8 Datasheet
History Price: $498.332
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DP4RSA60D40B8 vs DP4RSB60E20B8
Part No
DP4RSA60D40B8
DP4RSB60E20B8
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DP
DP
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Load Current
40 A
20 A
Voltage - Input
4.5 ~ 15VDC
18 ~ 32VDC
Voltage - Load
1 ~ 48V
1 ~ 48V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck