DP4RSA60E40B
DP4RSA60E40B
Active
Description:  RELAY SSR CONTACT 48VDC 40A 32V
Manufacturer:  Sensata Crydom
History Price: $498.33
In Stock: 15200
DP4RSA60E40B vs DP4RSC60D60B
Series
DP
DP
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Load Current
40 A
60 A
Voltage - Input
18 ~ 32VDC
4.5 ~ 15VDC
Voltage - Load
1 ~ 48V
1 ~ 48V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck