DP4RSA60E40B8
DP4RSA60E40B8
Active
Description:  RELAY SSR CONTACT 48VDC 40A 32V
Manufacturer:  Sensata Crydom
History Price: $498.332
In Stock: 14400
DP4RSA60E40B8 vs DP4RSB60E20B8
Series
DP
DP
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Load Current
40 A
20 A
Voltage - Input
18 ~ 32VDC
18 ~ 32VDC
Voltage - Load
1 ~ 48V
1 ~ 48V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck