Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom DP4RSB60D20B5
DP4RSB60D20B5
Active
Contactors (Solid State)
Description:
RELAY SSR CONTACT 48VDC 20A 15V
Manufacturer:
Sensata Crydom
Datasheet:
DP4RSB60D20B5 Datasheet
History Price: $450.182
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DP4RSB60D20B5 vs DP4RSC60D40B2
Part No
DP4RSB60D20B5
DP4RSC60D40B2
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DP
DP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Load Current
20 A
40 A
Voltage - Input
4.5 ~ 15VDC
4.5 ~ 15VDC
Voltage - Load
1 ~ 48V
1 ~ 48V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck