DP4RSC60D60B5
DP4RSC60D60B5
Active
Description:  RELAY SSR CONTACT 48VDC 60A 15V
Manufacturer:  Sensata Crydom
History Price: $570.532
In Stock: 18000
DP4RSC60D60B5 vs DP4RSB60E40
Series
DP
DP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Load Current
60 A
40 A
Voltage - Input
4.5 ~ 15VDC
18 ~ 32VDC
Voltage - Load
1 ~ 48V
1 ~ 48V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck