Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DR2220D30U
DR2220D30U
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 30A 1-200V
Manufacturer:
Sensata Crydom
Datasheet:
DR2220D30U Datasheet
History Price: $129.93
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DR2220D30U vs DR24E06X
Part No
DR2220D30U
DR24E06X
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DR22
DR
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
18 ~ 36VAC
Voltage - Load
1 V ~ 200 V
24 V ~ 280 V
Load Current
30 A
6:00:00
Termination Style
16 mOhms
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
SSR with Integrated Heat Sink
-