Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DR2260A20U
DR2260A20U
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
DR2260A20U Datasheet
History Price: $74.17
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DR2260A20U vs DR24A12
Part No
DR2260A20U
DR24A12
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DR22
DR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC/DC
208 ~ 265VAC
Voltage - Load
48 V ~ 600 V
24 V ~ 280 V
Load Current
20 A
0:00:00
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
SSR with Integrated Heat Sink
-