DR2260A35U
DR2260A35U
Active
Description:  SSR RELAY SPST-NO 35A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   DR2260A35U Datasheet
History Price: $110.54
In Stock: 37200
DR2260A35U vs DR24A06XR
Series
DR22
DR
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC/DC
208 ~ 265VAC
Voltage - Load
48 V ~ 600 V
24 V ~ 280 V
Load Current
35 A
6:00:00
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
SSR with Integrated Heat Sink
-