Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DR2260A35U
DR2260A35U
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
DR2260A35U Datasheet
History Price: $110.54
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DR2260A35U vs DR24B12XR
Part No
DR2260A35U
DR24B12XR
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DR22
DR
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC/DC
90 ~ 140VAC
Voltage - Load
48 V ~ 600 V
24 V ~ 280 V
Load Current
35 A
0:00:00
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
SSR with Integrated Heat Sink
-