Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DR24A03XR
DR24A03XR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
DR24A03XR Datasheet
History Price: $50.9505
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DR24A03XR vs DR24A06
Part No
DR24A03XR
DR24A06
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DR
DR
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
208 ~ 265VAC
208 ~ 265VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
3:00:00
6:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-