Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DR24A06
DR24A06
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 6A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
DR24A06 Datasheet
History Price: $64.92
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DR24A06 vs DR24A12R
Part No
DR24A06
DR24A12R
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DR
DR
Packaging
Bulk,Box
Bulk,Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
208 ~ 265VAC
208 ~ 265VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
6:00:00
0:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-