DRA1-CMX60D10
DRA1-CMX60D10
Active
Description:  SSR RELAY SPST-NO 8A 1-60V
Manufacturer:  Sensata Crydom
History Price: $88.92
In Stock: 21600
DRA1-CMX60D10 vs DRA-CN024D05
Series
DRA
DRACN
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3 ~ 10VDC
3 ~ 12VDC
Voltage - Load
1 V ~ 60 V
0 V ~ 24 V
Load Current
8:00:00
3.5 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-