Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DRA1-CMXE200D3
DRA1-CMXE200D3
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 1-200V
Manufacturer:
Sensata Crydom
Datasheet:
DRA1-CMXE200D3 Datasheet
History Price: $91.55
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRA1-CMXE200D3 vs DRA-CN024D24
Part No
DRA1-CMXE200D3
DRA-CN024D24
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DRA
DRACN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
20 ~ 28VDC
15 ~ 30VDC
Voltage - Load
1 V ~ 200 V
0 V ~ 24 V
Load Current
3:00:00
3.5 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-