Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DRA1-CMXE200D3
DRA1-CMXE200D3
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 1-200V
Manufacturer:
Sensata Crydom
Datasheet:
DRA1-CMXE200D3 Datasheet
History Price: $91.55
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRA1-CMXE200D3 vs DRA3P48E2R2
Part No
DRA1-CMXE200D3
DRA3P48E2R2
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DRA
DRA3P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
DC
AC
Voltage - Input
20 ~ 28VDC
18 ~ 28VDC
Voltage - Load
1 V ~ 200 V
48 V ~ 510 V
Load Current
3:00:00
2.4 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-