DRA1-CX240A5
DRA1-CX240A5
Active
Description:  SSR RELAY SPST-NO 5A 12-280V
Manufacturer:  Sensata Crydom
History Price: $107.68
In Stock: 36400
DRA1-CX240A5 vs DRA-CN024D05
Series
DRA
DRACN
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
90 ~ 140VAC
3 ~ 12VDC
Voltage - Load
12 V ~ 280 V
0 V ~ 24 V
Load Current
5:00:00
3.5 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-