Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DRA1-CX240A5
DRA1-CX240A5
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 12-280V
Manufacturer:
Sensata Crydom
Datasheet:
DRA1-CX240A5 Datasheet
History Price: $107.68
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRA1-CX240A5 vs DRA-CN048D24
Part No
DRA1-CX240A5
DRA-CN048D24
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DRA
DRACN
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
90 ~ 140VAC
16 ~ 30VDC
Voltage - Load
12 V ~ 280 V
0 V ~ 48 V
Load Current
5:00:00
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-