DRA3P48B22
DRA3P48B22
Active
Description:  SSR RELAY 3PST-NO 2.4A 48-510V
Manufacturer:  Sensata Crydom
Datasheet:   DRA3P48B22 Datasheet
History Price: $73.89
In Stock: 27600
DRA3P48B22 vs DRA3P48C4R2
Series
DRA3P
DRA3P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 140VAC
36 ~ 60VAC
Voltage - Load
48 V ~ 510 V
48 V ~ 510 V
Load Current
2.4 A
4.2 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-