DRA3P48C42
DRA3P48C42
Active
Description:  SSR RELAY 3PST-NO 4.2A 48-510V
Manufacturer:  Sensata Crydom
Datasheet:   DRA3P48C42 Datasheet
History Price: $82.76
In Stock: 26000
DRA3P48C42 vs DRA4-CMX200D3
Series
DRA3P
DRA
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A) x 4
Output Type
AC, Zero Cross
DC
Voltage - Input
36 ~ 60VAC
3 ~ 10VDC
Voltage - Load
48 V ~ 510 V
1 V ~ 200 V
Load Current
4.2 A
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-