Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DRA3P48D2R2
DRA3P48D2R2
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 2.4A 48-510V
Manufacturer:
Sensata Crydom
Datasheet:
DRA3P48D2R2 Datasheet
History Price: $64.7
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRA3P48D2R2 vs DRA-CN240A05
Part No
DRA3P48D2R2
DRA-CN240A05
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DRA3P
DRACN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 6VDC
3 ~ 12VDC
Voltage - Load
48 V ~ 510 V
24 V ~ 250 V
Load Current
2.4 A
2:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-