Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DRA3P48D2R2
DRA3P48D2R2
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 2.4A 48-510V
Manufacturer:
Sensata Crydom
Datasheet:
DRA3P48D2R2 Datasheet
History Price: $64.7
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRA3P48D2R2 vs DRA3P48D4R2
Part No
DRA3P48D2R2
DRA3P48D4R2
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DRA3P
DRA3P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 6VDC
4 ~ 6VDC
Voltage - Load
48 V ~ 510 V
48 V ~ 510 V
Load Current
2.4 A
4.2 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-