DRA3P48D2R2
DRA3P48D2R2
Active
Description:  SSR RELAY 3PST-NO 2.4A 48-510V
Manufacturer:  Sensata Crydom
Datasheet:   DRA3P48D2R2 Datasheet
History Price: $64.7
In Stock: 25200
DRA3P48D2R2 vs DRA3P48E4R2
Series
DRA3P
DRA3P
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 6VDC
18 ~ 28VDC
Voltage - Load
48 V ~ 510 V
48 V ~ 510 V
Load Current
2.4 A
4.2 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-