DRA3P48D4R2
DRA3P48D4R2
Active
Description:  SSR RELAY 3PST-NO 4.2A 48-510V
Manufacturer:  Sensata Crydom
Datasheet:   DRA3P48D4R2 Datasheet
History Price: $72.29
In Stock: 8000
DRA3P48D4R2 vs DRA-CN048D24
Series
DRA3P
DRACN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
4 ~ 6VDC
16 ~ 30VDC
Voltage - Load
48 V ~ 510 V
0 V ~ 48 V
Load Current
4.2 A
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-