Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DRA3P48E42
DRA3P48E42
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 4.2A 48-510V
Manufacturer:
Sensata Crydom
Datasheet:
DRA3P48E42 Datasheet
History Price: $128.67
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRA3P48E42 vs DRA3P48B22
Part No
DRA3P48E42
DRA3P48B22
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DRA3P
DRA3P
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 28VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 510 V
48 V ~ 510 V
Load Current
4.2 A
2.4 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-