DRA3P48E42
DRA3P48E42
Active
Description:  SSR RELAY 3PST-NO 4.2A 48-510V
Manufacturer:  Sensata Crydom
Datasheet:   DRA3P48E42 Datasheet
History Price: $128.67
In Stock: 7200
DRA3P48E42 vs DRA3P48E22
Series
DRA3P
DRA3P
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 28VDC
18 ~ 28VDC
Voltage - Load
48 V ~ 510 V
48 V ~ 510 V
Load Current
4.2 A
2.4 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-