Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DRA3P48E42
DRA3P48E42
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 4.2A 48-510V
Manufacturer:
Sensata Crydom
Datasheet:
DRA3P48E42 Datasheet
History Price: $128.67
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRA3P48E42 vs DRA4-CMXE100D10
Part No
DRA3P48E42
DRA4-CMXE100D10
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DRA3P
DRA
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A) x 4
Output Type
AC, Zero Cross
DC
Voltage - Input
18 ~ 28VDC
20 ~ 28VDC
Voltage - Load
48 V ~ 510 V
1 V ~ 100 V
Load Current
4.2 A
8:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-