DRC3P48A4002
DRC3P48A4002
Active
Description:  480V 7.6A 230VAC NO AUX ZC 2L
Manufacturer:  Sensata Crydom
History Price: $86.37
In Stock: 28400
DRC3P48A4002 vs DRC3R40D400
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Load Current
7.6 A
7.6 A
Voltage - Input
208 ~ 265VAC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 530V
48 ~ 415V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module