DRC3P48A400R
DRC3P48A400R
Active
Description:  480V 5A 230VAC NO AUX RN 3L
Manufacturer:  Sensata Crydom
History Price: $110.34
In Stock: 44800
DRC3P48A400R vs DRC3R48D420
Series
Solicon DRC
Solicon DRC
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC
Load Current
5:00:00
7.6 A
Voltage - Input
208 ~ 265VAC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 530V
48 ~ 510V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module