DRC3P48A420
DRC3P48A420
Active
Description:  480V 5A 230VAC 2NO ZC 3L
Manufacturer:  Sensata Crydom
Datasheet:   DRC3P48A420 Datasheet
History Price: $123.141
In Stock: 43200
DRC3P48A420 vs DRC3P60D4332
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
5:00:00
7.6 A
Voltage - Input
208 ~ 265VAC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 530V
48 ~ 600V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module