Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom DRC3P48A420R
DRC3P48A420R
Active
Contactors (Solid State)
Description:
480V 5A 230VAC 2NO RN 3L
Manufacturer:
Sensata Crydom
Datasheet:
DRC3P48A420R Datasheet
History Price: $129.64
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRC3P48A420R vs DRC3R48B400
Part No
DRC3P48A420R
DRC3R48B400
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Solicon DRC
Solicon DRC
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC
Load Current
5:00:00
7.6 A
Voltage - Input
208 ~ 265VAC
90 ~ 140VAC
Voltage - Load
48 ~ 530V
48 ~ 510V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module