DRC3P48D411
DRC3P48D411
Active
Description:  480V 5A 24VAC/DC 1NO+1NC ZC 3L
Manufacturer:  Sensata Crydom
Datasheet:   DRC3P48D411 Datasheet
History Price: $133.89
In Stock: 21200
DRC3P48D411 vs DRC3P48D4332
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
5:00:00
7.6 A
Voltage - Input
18 ~ 30VAC/DC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 530V
48 ~ 530V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module