DRC3P48D440
DRC3P48D440
Active
Description:  CONTACTOR SSR 3PH 480V 5A DIN
Manufacturer:  Sensata Crydom
Datasheet:   DRC3P48D440 Datasheet
History Price: $131.351
In Stock: 18000
DRC3P48D440 vs DRC3R48B400
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Load Current
5:00:00
7.6 A
Voltage - Input
18 ~ 30VAC/DC
90 ~ 140VAC
Voltage - Load
48 ~ 530V
48 ~ 510V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module