Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom DRC3R40B420
DRC3R40B420
Active
Contactors (Solid State)
Description:
REV 400V 7.6A 120 VAC 2NO
Manufacturer:
Sensata Crydom
Datasheet:
DRC3R40B420 Datasheet
History Price: $197.52
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRC3R40B420 vs DRC3R40D400
Part No
DRC3R40B420
DRC3R40D400
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Solicon DRC
Solicon DRC
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC
Load Current
7.6 A
7.6 A
Voltage - Input
90 ~ 140VAC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 415V
48 ~ 415V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module