DRC3R48A400
DRC3R48A400
Active
Description:  REV 480V 7.6A 230 VAC NO AUX
Manufacturer:  Sensata Crydom
Datasheet:   DRC3R48A400 Datasheet
History Price: $214.061
In Stock: 29600
DRC3R48A400 vs DRC3P48D411
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Load Current
7.6 A
5:00:00
Voltage - Input
208 ~ 265VAC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 510V
48 ~ 530V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module