Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom DRC3R48A400
DRC3R48A400
Active
Contactors (Solid State)
Description:
REV 480V 7.6A 230 VAC NO AUX
Manufacturer:
Sensata Crydom
Datasheet:
DRC3R48A400 Datasheet
History Price: $214.061
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRC3R48A400 vs DRC3P48D433R
Part No
DRC3R48A400
DRC3P48D433R
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC
Load Current
7.6 A
5:00:00
Voltage - Input
208 ~ 265VAC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 510V
48 ~ 530V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module