DRC3R48D400
DRC3R48D400
Active
Description:  REV 480V 7.6A 24 VAC/DC NO AUX
Manufacturer:  Sensata Crydom
Datasheet:   DRC3R48D400 Datasheet
History Price: $224.03
In Stock: 45200
DRC3R48D400 vs DRC3P48D400
Series
Solicon DRC
Solicon DRC
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Load Current
7.6 A
5:00:00
Voltage - Input
18 ~ 30VAC/DC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 510V
48 ~ 530V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module