Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom DRC3R48D400
DRC3R48D400
Active
Contactors (Solid State)
Description:
REV 480V 7.6A 24 VAC/DC NO AUX
Manufacturer:
Sensata Crydom
Datasheet:
DRC3R48D400 Datasheet
History Price: $224.03
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DRC3R48D400 vs DRC3P48D433
Part No
DRC3R48D400
DRC3P48D433
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Solicon DRC
Solicon DRC
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Load Current
7.6 A
5:00:00
Voltage - Input
18 ~ 30VAC/DC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 510V
48 ~ 530V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module