DRC3R48D420
DRC3R48D420
Active
Description:  REV 480V 7.6A 24 VAC/DC 2NO
Manufacturer:  Sensata Crydom
Datasheet:   DRC3R48D420 Datasheet
History Price: $242.12
In Stock: 11600
DRC3R48D420 vs DRC3P48D4332
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Load Current
7.6 A
7.6 A
Voltage - Input
18 ~ 30VAC/DC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 510V
48 ~ 530V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module