Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom ED24C1R
ED24C1R
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
ED24C1R Datasheet
History Price: $14.59
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ED24C1R vs ED24B5
Part No
ED24C1R
ED24B5
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
ED
LifePlus ED
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
18.5 ~ 32VDC
90 ~ 140VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
1:00:00
5:00:00
Termination Style
Plug In
Plug In, Quick Connect - 0.187" (4.7mm)
Package / Case
Module
Module
Supplier Device Package
-
-