G2R-1-AC110
G2R-1-AC110
Obsolete
Description:  RELAY GEN PURPOSE SPDT 10A 110V
Manufacturer:  Omron Electronics
Datasheet:   G2R-1-AC110 Datasheet
History Price: Obsolete
In Stock: 34860
G2R-1-AC110 vs G2RV-SL700 AC/DC48
Series
G2R
G2RV
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
DIN Rail
Coil Voltage
110VAC
48VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
380VAC, 125VDC - Max
440VAC, 125VDC - Max
Coil Current
3800VA, 1250W
2640VA, 750W
Coil Type
10.6 mA
5.2 mA
Features
Non Latching
Non Latching
Termination Style
-
Socket Included
Seal Rating
PC Pin
Screw Terminal
Coil Insulation
Sealed - Flux Protection
-
Must Operate Voltage
-
-
Must Release Voltage
88 VAC
38.4 VAC/DC
Operating Temperature
33 VAC
4.8 VAC/DC
Contact Material
15 ms
20 ms
Relay Type
10 ms
40 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 55℃