G2R-1-AC110
G2R-1-AC110
Obsolete
Description:  RELAY GEN PURPOSE SPDT 10A 110V
Manufacturer:  Omron Electronics
Datasheet:   G2R-1-AC110 Datasheet
History Price: Obsolete
In Stock: 34860
G2R-1-AC110 vs G2RV-SR500 AC110
Series
G2R
G2RV-SR
Packaging
Tray
Bulk
Status
Obsolete
Last Time Buy
Mounting Type
Through Hole
DIN Rail
Coil Voltage
110VAC
110VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
380VAC, 125VDC - Max
440VAC, 125VDC - Max
Coil Current
3800VA, 1250W
2640VA, 750W
Coil Type
10.6 mA
5.9 mA
Features
Non Latching
Non Latching
Termination Style
-
Socket Included
Seal Rating
PC Pin
Spring Terminal
Coil Insulation
Sealed - Flux Protection
-
Must Operate Voltage
-
-
Must Release Voltage
88 VAC
88 VAC
Operating Temperature
33 VAC
11 VAC
Contact Material
15 ms
20 ms
Relay Type
10 ms
40 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 55℃