G2R-1A-H-ASI DC12
G2R-1A-H-ASI DC12
Active
Description:  RELAY GEN PURPOSE SPST 5A 12V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 44840
G2R-1A-H-ASI DC12 vs G2RV-SR700 AC100
Series
G2R
G2RV-SR
Packaging
Tray
Bulk
Status
Active
Last Time Buy
Mounting Type
Through Hole
DIN Rail
Coil Voltage
12VDC
100VAC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
380VAC, 125VDC - Max
440VAC, 125VDC - Max
Coil Current
1900VA, 625W
2640VA, 750W
Coil Type
30 mA
6 mA
Features
Non Latching
Non Latching
Termination Style
-
Socket Included
Seal Rating
PC Pin
Screw Terminal
Coil Insulation
Sealed - Flux Protection
-
Must Operate Voltage
-
-
Must Release Voltage
8.4 VDC
80 VAC
Operating Temperature
1.8 VDC
10 VAC
Contact Material
15 ms
20 ms
Relay Type
5 ms
40 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 55℃