Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-101BR
G3VM-101BR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 0-100V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-101BR Datasheet
History Price: $12.97
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-101BR vs G3VM-WF
Part No
G3VM-101BR
G3VM-WF
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.33VDC
1.15VDC
Voltage - Load
0 V ~ 100 V
0 V ~ 350 V
Load Current
2:00:00
120 mA
Termination Style
200 mOhms
35 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
6-DIP (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)